ADM9690ARNZ Single-Supply Monitors by Analog Devices

Status: Production
Series: ADM9690
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM9690 contains a voltage monitoring comparator and a watchdog timer monitor. It is designed to monitor the 5 V power supply to a microprocessor and the microprocessor operation via a watchdog function.The voltage monitoring comparator monitors the voltage on VMON. If it drops outside tolerance, as will happen during a power-fail, two reset signals are generated. Both reset signals go active (low) simultaneously. They will remain active while VMON is below the threshold, and for 50 ms (RESET(1)) or 60 ms (RESET(2)) after VMON climbs above the reset threshold. RESET(1) is intended to provide a power-on reset signal for the µP while RESET(2) is used to hold additional circuitry in a reset state until the µP has regained control following a power-up. The voltage monitoring circuitry remains operational with VCC as low as 2 V.The watchdog timer monitoring circuit is designed to monitor the activity on the WDI input. This input is normally connected to an output line on the µP. Its function is to check that the microprocessor has not stalled in an infinite loop. If there is a period of inactivity for the watchdog timeout period, both reset outputs are activated. As above, RESET(1) remains low for 50 ms while RESET(2) remains low for an additional 10 ms. The watchdog timer is restarted when RESET(1) goes inactive. The actual watchdog timeout period is adjustable using two select inputs SEL1 and SEL2.The ADM9690 is available in an 8-lead SOIC package. It is specified over the industrial temperature range. 

Where to Buy

Prices starting from US$2.36

Distributor Stock
Logo for RS
RS
from US$3.76
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.36
470
in stock
Buy Now

Features

Precision Voltage Monitor (4.31 V)
Selectable Watchdog Timeout—0.75 ms, 1.5 ms, 12.5 ms, 25 ms
Watchdog Timeout Monitor
Two RESET Outputs

Alternative Descriptions

SUPERVISOR WITH 2 RESETS I.C. | Analog Devices
Processor Supervisor 8-Pin SOIC N | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM9690ARNZ?

Additional datasheets, footprints and schematics for ADM9690ARNZ are listed on our Part Details page. You can also find images and similar parts to ADM9690ARNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM9690ARNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM9690ARNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM9690ARNZ fall under?

The ADM9690ARNZ is listed under Single-Supply Monitors.

Can I view similar or alternative parts?

You can view similar parts to ADM9690ARNZ when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM9690ARNZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM9690ARNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM9690ARNZ have stock available?

Authorised distributors including Analog Devices and RS have stock available or on a lead time for ADM9690ARNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM9690ARNZ often in real-time on the comparison pages.

What if I can't find stock of ADM9690ARNZ?

You can fill out our help required form which you can use to request a quote for ADM9690ARNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay