Status: | Production |
---|---|
Series: | ADM8660 |
RoHS: | Compliant |
ADM660: Inverts or Doubles Input Supply Voltage |
ADM8660: Inverts Input Supply Voltage |
100 mA Output Current |
Shutdown Function (ADM8660) |
2.2 µF or 10 µF Capacitors |
0.3 V Drop at 30 mA Load |
+1.5 V to +7 V Supply |
Low Power CMOS: 600 µA Quiescent Current |
Selectable Charge Pump Frequency (25 kHz/120 kHz) |
Pin Compatible Upgrade for MAX660, MAX665, ICL7660 |
Available in 16-Lead TSSOP Package |
CHARGE PUMPED INVERTER W/SHUTD | Analog Devices |
Charge Pump Inverting -1.5V to -7V 100mA | RS |
Where can I find additional details, specifications and documents for a ADM8660ANZ?
Additional datasheets, footprints and schematics for ADM8660ANZ are listed on our Part Details page. You can also find images and similar parts to ADM8660ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM8660ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM8660ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM8660ANZ fall under?
The ADM8660ANZ is listed under Unregulated Doubling/Inverting Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to ADM8660ANZ when available in the Unregulated Doubling/Inverting Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM8660ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM8660ANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM8660ANZ have stock available?
Authorised distributors including Analog Devices and RS have stock available or on a lead time for ADM8660ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM8660ANZ often in real-time on the comparison pages.
What if I can't find stock of ADM8660ANZ?
You can fill out our help required form which you can use to request a quote for ADM8660ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.