ADM825TYRJZ-R7 Single-Supply Monitors by Analog Devices

Status: Production
Series: ADM825
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM823 / ADM824 / ADM825 are supervisory circuits that monitor power supply voltage levels and code execution integrity in microprocessor-based systems. In addition to providing power-on reset signals, an on-chip watchdog timer can reset the microprocessor if it fails to strobe within a preset timeout period. A reset signal can also be asserted by an external push-button, through a manual reset input. The three parts feature different combinations of watchdog input, manual reset input, and output stage configuration, as shown in Table 1.These parts are available in a choice of seven reset threshold options ranging from 2.19 V to 4.63 V. The reset and watchdog timeout periods are fixed at 140 ms (minimum) and 1.6 sec (typical), respectively.The ADM823 / ADM824 / ADM825 are available in 5-lead SC70 and SOT-23 packages and typically consume only 5 μA, making them suitable for use in low power, portable

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.23
6,538
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.30
2,328
in stock
Buy Now

Features

Precision 2.5 V to 5 V power supply monitor
7 reset threshold options:
2.19 V to 4.63 V
140 ms (minimum) reset timeout
Manual reset input (ADM823, ADM825)
Low power consumption (5 μA)
Push-pull output stages 
RESET (ADM823) 
RESET, RESET (ADM824/ADM825)
Watchdog timer with 1.6 sec timeout (ADM823, ADM824)
See Data Sheet for Additional Information

Alternative Descriptions

Watchdog Supervisor with MR - | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM825TYRJZ-R7?

Additional datasheets, footprints and schematics for ADM825TYRJZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADM825TYRJZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM825TYRJZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM825TYRJZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM825TYRJZ-R7 fall under?

The ADM825TYRJZ-R7 is listed under Single-Supply Monitors.

Can I view similar or alternative parts?

You can view similar parts to ADM825TYRJZ-R7 when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM825TYRJZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADM825TYRJZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM825TYRJZ-R7 have stock available?

Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for ADM825TYRJZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM825TYRJZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADM825TYRJZ-R7?

You can fill out our help required form which you can use to request a quote for ADM825TYRJZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay