ADM7160AUJZ-2.5-R7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADM7160
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM7160 is an ultralow noise, low dropout linear regulator that operates from 2.2 V to 5.5 V and provides up to 200 mA of output current. The low 150 mV dropout voltage at 200 mA load improves efficiency and allows operation over a wide input voltage range.Using an innovative circuit topology, the ADM7160 achieves ultralow noise performance without the need for a bypass capacitor, making it ideal for noise-sensitive analog front end and RF

Where to Buy

Prices starting from US$0.61

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$0.89
12,382
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.61
2,768
in stock
Buy Now

Features

PSRR performance of 54 dB at 100 kHz
Ultralow noise independent of VOUT
3 μV rms, 0.1 Hz to 10 Hz
9.5 μV rms, 0.1 Hz to 100 kHz
9 µV rms, 10Hz to 100KHz
17 µV rms, 10Hz to 1MHz
Low dropout voltage:
150 mV at 200 mA load
Maximum output current: 200 mA
Input voltage range: 2.2 V to 5.5 V
Low quiescent and shutdown current
Initial accuracy: ±1%
Accuracy over line, load, and temperature: −2.5%/+1.5%
5-lead TSOT package and
6-lead LFCSP package

Alternative Descriptions

200mA LDO 2.5Vout | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM7160AUJZ-2.5-R7?

Additional datasheets, footprints and schematics for ADM7160AUJZ-2.5-R7 are listed on our Part Details page. You can also find images and similar parts to ADM7160AUJZ-2.5-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM7160AUJZ-2.5-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM7160AUJZ-2.5-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM7160AUJZ-2.5-R7 fall under?

The ADM7160AUJZ-2.5-R7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADM7160AUJZ-2.5-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM7160AUJZ-2.5-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADM7160AUJZ-2.5-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM7160AUJZ-2.5-R7 have stock available?

Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for ADM7160AUJZ-2.5-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM7160AUJZ-2.5-R7 often in real-time on the comparison pages.

What if I can't find stock of ADM7160AUJZ-2.5-R7?

You can fill out our help required form which you can use to request a quote for ADM7160AUJZ-2.5-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay