ADM7154ARDZ-1.8-R7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADM7154
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

TThe ADM7154 is a linear regulator that operates from 2.3 V to5.5 V and provides up to 600 mA of load current. Using anadvanced proprietary architecture, it provides high powersupply rejection and ultralow noise, achieving excellent line andload transient response with only a 10 µF ceramic output capacitor.There are 16 standard output voltages for the ADM7154. Thefollowing voltages are available in stock: 1.2 V, 1.8 V, 2.5 V, 2.8 V,3.0 V, and 3.3 V. Additional voltages are available by specialorder: 1.3 V, 1.5 V, 1.6 V, 2.0 V, 2.2 V, 2.6 V, 2.7 V, 2.9 V, 3.1 V,and 3.2 V.The ADM7154 regulator typical output noise is 0.9 μV rms from100 Hz to 100 kHz for fixed output voltage options and1.5 nV/√Hz for noise spectral density from 10 kHz to 1 MHz. The ADM7154 is available in 8-lead, 3 mm × 3 mm LFCSP and8-lead SOIC packages, making it not only a very compactsolution, but also providing excellent thermal performance for

Where to Buy

Prices starting from US$3.34

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.20
1,060
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.34
932
in stock
Buy Now

Features

Input voltage range: 2.3 V to 5.5 V
Maximum load current: 600 mA
Low noise
0.9 µV rms total integrated noise from 100 Hz to 100 kHz
1.6 µV rms total integrated noise from 10 Hz to 100 kHz
Noise spectral density: 1.5 nV/√Hz from 10 kHz to 1 MHz
PSRR of 90 dB from 200 Hz to 200 kHz; 58 dB at 1 MHz, VOUT = 3.3 V, VIN = 3.8 V
Dropout voltage: 120 mV typical at VOUT = 3.3 V, IOUT = 600 mA
Initial accuracy: ±0.5%
Accuracy over line, load, and temperature: −2.0%(minimum),
+1.5% (maximum), from −40°C to +85°C
Quiescent current, IGND = 4 mA at no load
Low shutdown current: 0.2 μA
Stable with a 10 µF ceramic output capacitor
Adjustable and fixed output voltage options: 1.2 V, 1.8 V, 2.5 V, 2.8 V, 3.0 V, 3.3 V (16 standard voltages between 1.2 V and 3.3 V available)
8-lead LFCSP and 8-lead SOIC packages
Precision enable
Supported by ADIsimPower tool

Alternative Descriptions

600mA Ultra-Low-Noise High-PSR | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM7154ARDZ-1.8-R7?

Additional datasheets, footprints and schematics for ADM7154ARDZ-1.8-R7 are listed on our Part Details page. You can also find images and similar parts to ADM7154ARDZ-1.8-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM7154ARDZ-1.8-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM7154ARDZ-1.8-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM7154ARDZ-1.8-R7 fall under?

The ADM7154ARDZ-1.8-R7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADM7154ARDZ-1.8-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM7154ARDZ-1.8-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADM7154ARDZ-1.8-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM7154ARDZ-1.8-R7 have stock available?

Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for ADM7154ARDZ-1.8-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM7154ARDZ-1.8-R7 often in real-time on the comparison pages.

What if I can't find stock of ADM7154ARDZ-1.8-R7?

You can fill out our help required form which you can use to request a quote for ADM7154ARDZ-1.8-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay