Status: | Production |
---|---|
Series: | ADM696 |
RoHS: | Compliant |
Superior Upgrade for MAX696/MAX697 |
Specified Over Temperature |
Adjustable Low Line Voltage Monitor |
Power OK/Reset Time Delay |
Reset Assertion Down to 1 V VCC |
Watchdog Timer—100 ms, 1.6 s, or Adjustable |
600 nA Standby Current |
Low Switch On Resistance |
1.5 Ω Normal, 20 Ω in Backup |
Automatic Battery Backup Switching (ADM696) |
Fast On-Board Gating of Chip Enable Signals (ADM697) |
Voltage Monitor for Power Fail or Low Battery Warning |
Mp Supervisor, Wsoic-16, 85Deg C | Newark Electronics |
MP SUPERVISOR, WSOIC-16, 85DEG C | element14 |
5V CMOS SUPERVISORS IC | Analog Devices |
Where can I find additional details, specifications and documents for a ADM696ARZ?
Additional datasheets, footprints and schematics for ADM696ARZ are listed on our Part Details page. You can also find images and similar parts to ADM696ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM696ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM696ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM696ARZ fall under?
The ADM696ARZ is listed under Single-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM696ARZ when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM696ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM696ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM696ARZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADM696ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM696ARZ often in real-time on the comparison pages.
What if I can't find stock of ADM696ARZ?
You can fill out our help required form which you can use to request a quote for ADM696ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.