Status: | Unknown |
---|---|
Series: | ADM696 Series |
RoHS: | Unknown |
No distributors results available
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Active-Low |
Digital IC Case | DIP |
No. of Pins | 16Pins |
Delay Time | 50ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | ADM696 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 696 |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 20mA |
Supply Current | 1mA |
Supply Voltage Range | 3V to 5.5V |
Termination Type | Through Hole |
Turn On Threshold Voltage | 1.3V |
Where can I find additional details, specifications and documents for a ADM696ANZ?
Additional datasheets, footprints and schematics for ADM696ANZ are listed on our Part Details page. You can also find images and similar parts to ADM696ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM696ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM696ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM696ANZ fall under?
The ADM696ANZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM696ANZ when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM696ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM696ANZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM696ANZ have stock available?
There is no stock from authorised distributors for ADM696ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM696ANZ often in real-time on the comparison pages.
What if I can't find stock of ADM696ANZ?
You can fill out our help required form which you can use to request a quote for ADM696ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.