Status: | Production |
---|---|
Series: | ADM692A |
RoHS: | Compliant |
Prices starting from US$2.93
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.93
|
40
in stock
|
Buy Now |
Precision Supply Voltage Monitor |
4.65 V ADM690A/ADM802L/ADM805L |
4.40 V ADM692A/ADM802M/ADM805M |
Reset Assertion Down to 1 V VCC |
Reset Timeout—200 ms |
Watchdog Timer—1.6 s |
100 mA Quiescent Supply Current |
Automatic Battery Backup Power Switching |
Voltage Monitor for Power Fail |
±2% Power Fail Accuracy on ADM802L/M |
Space-Saving MicroSOIC Package (ADM690A) |
5V CMOS SUPERVISORS IC | Analog Devices |
Where can I find additional details, specifications and documents for a ADM692AANZ?
Additional datasheets, footprints and schematics for ADM692AANZ are listed on our Part Details page. You can also find images and similar parts to ADM692AANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM692AANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM692AANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM692AANZ fall under?
The ADM692AANZ is listed under Single-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM692AANZ when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM692AANZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM692AANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM692AANZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADM692AANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM692AANZ often in real-time on the comparison pages.
What if I can't find stock of ADM692AANZ?
You can fill out our help required form which you can use to request a quote for ADM692AANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.