ADM489ABRMZ RS-485 and RS-422 by Analog Devices

Status: Production
Series: ADM489A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM488A and ADM489A are low power, differential line transceivers suitable for communication on multipoint bus transmission lines. They are intended for balanced data transmission and comply with both RS-485 and RS-422 standards of the Electronics Industries Association (EIA). Both products contain a single differential line driver and a single differential line receiver, making them suitable for full-duplex data transfer. The ADM489A contains an additional receiver and driver enable control.The input impedance is 12 kΩ, allowing 32 transceivers to be connected on the bus. The ADM488A/ADM489A operate from a single 5 V ± 10% power supply.Excessive power dissipation that is caused by bus contention or output shorting is prevented by a thermal shutdown circuit. This feature forces the driver output into a high impedance state if, during fault conditions, a significant temperature increase is detected in the internal driver circuitry.The receiver contains a fail-safe feature that results in a logic high output state if the inputs are unconnected (floating).The ADM488A/ADM489A are fabricated on BiCMOS, an advanced mixed technology process combining low power CMOS with fast switching bipolar technology.The ADM488A/ADM489A are fully specified over the industrial temperature range and are available in SOIC and MSOP packages.

Where to Buy

Prices starting from US$1.85

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.85
7,503
in stock
Buy Now

Alternative Descriptions

5V 250kbps Full Duplex RS485 T | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM489ABRMZ?

Additional datasheets, footprints and schematics for ADM489ABRMZ are listed on our Part Details page. You can also find images and similar parts to ADM489ABRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM489ABRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM489ABRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM489ABRMZ fall under?

The ADM489ABRMZ is listed under RS-485 and RS-422.

Can I view similar or alternative parts?

You can view similar parts to ADM489ABRMZ when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM489ABRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM489ABRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM489ABRMZ have stock available?

Authorised distributors including Analog Devices have stock available or on a lead time for ADM489ABRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM489ABRMZ often in real-time on the comparison pages.

What if I can't find stock of ADM489ABRMZ?

You can fill out our help required form which you can use to request a quote for ADM489ABRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay