Status: | Production |
---|---|
Series: | ADM488 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Analog Devices
-
|
98
in stock
|
Buy Now |
Meets EIA RS-485 Standard |
250 kbps Data Rate |
Single 5 V ± 10% Supply |
–7 V to +12 V Bus Common-Mode Range |
12 kΩ Input Impedance |
2 kV EFT Protection Meets IEC1000-4-4 |
High EM Immunity Meets IEC1000-4-3 |
Reduced Slew Rate for Low EM Interference |
Short Circuit Protection |
Excellent Noise Immunity |
30 µA Supply Current |
Full Duplex,RS-485 Transceiver | Analog Devices |
Where can I find additional details, specifications and documents for a ADM488ARZ?
Additional datasheets, footprints and schematics for ADM488ARZ are listed on our Part Details page. You can also find images and similar parts to ADM488ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM488ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM488ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM488ARZ fall under?
The ADM488ARZ is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to ADM488ARZ when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM488ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM488ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM488ARZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADM488ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM488ARZ often in real-time on the comparison pages.
What if I can't find stock of ADM488ARZ?
You can fill out our help required form which you can use to request a quote for ADM488ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.