Status: | Production |
---|---|
Series: | ADM4857 |
RoHS: | Compliant |
Electronics industries alliance (EIA) RS-485/RS-422 compliant |
Data rate: 10 Mbps |
Half-duplex and full duplex options |
Reduced slew rates for low electromagnetic interference (EMI) |
True fail-safe receiver inputs |
5 µA (maximum) supply current in shutdown mode |
Up to 256 transceivers on one bus |
Outputs high-Z when disabled or powered off |
−7 V to +12 V bus common-mode range |
Thermal shutdown and short-circuit protection |
Pin-compatible with the MAX308x |
Specified over the −40°C to +85°C temperature range |
Available in 8-lead SOIC, 8-lead LFCSP, and 8-lead MSOP |
Qualified for automotive applications |
10MBps Full Duplex 5V RS485 Tr | Analog Devices |
Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics |
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a ADM4857ARZ?
Additional datasheets, footprints and schematics for ADM4857ARZ are listed on our Part Details page. You can also find images and similar parts to ADM4857ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM4857ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM4857ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM4857ARZ fall under?
The ADM4857ARZ is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to ADM4857ARZ when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM4857ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM4857ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM4857ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADM4857ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM4857ARZ often in real-time on the comparison pages.
What if I can't find stock of ADM4857ARZ?
You can fill out our help required form which you can use to request a quote for ADM4857ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.