Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Device Type | Differential Line Transceiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | ADM483E |
SVHC | No SVHC (07-Jul-2017) |
RoHS Phthalates Compliant | Yes |
Base Number | 483 |
Data Rate | 250Kbps |
Line Bus Drive Receive Transceiver Type | RS-485 |
Logic Case Style | DIP |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 36µA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM483EANZ?
Additional datasheets, footprints and schematics for ADM483EANZ are listed on our Part Details page. You can also find images and similar parts to ADM483EANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM483EANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM483EANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM483EANZ fall under?
The ADM483EANZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ADM483EANZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM483EANZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM483EANZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM483EANZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for ADM483EANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM483EANZ often in real-time on the comparison pages.
What if I can't find stock of ADM483EANZ?
You can fill out our help required form which you can use to request a quote for ADM483EANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.