Status: | Production |
---|---|
Series: | ADM3490E |
RoHS: | Compliant |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.11
|
63
in stock
|
Buy Now | |
Chip One Stop
from US$1.99
|
342
in stock
|
Buy Now | |
Analog Devices
from US$1.73
|
270
in stock
|
Buy Now | |
Newark Electronics
from US$3.19
|
56
in stock
|
Buy Now | |
element14
from US$2.62
|
56
in stock
|
Buy Now | |
Farnell
from US$2.75
|
56
in stock
|
Buy Now | |
Richardson RFPD
from US$2.40
|
2
in stock
|
Buy Now |
TIA/EIA RS-485/RS-422 compliant |
±15 kV ESD-protection on RS-485 input/output pins |
Data rates - ADM3490E/ADM3491E: 12 Mbps |
Full duplex |
32 nodes on the bus |
Receiver open-circuit, fail-safe design |
Outputs high-Z when disabled or powered off |
−7 V to +12 V common-mode input range |
Thermal shutdown and short-circuit protection |
Industry-standard 75176 pinout |
8-lead SOIC package |
3V 15kV ESD RS-485 FD 12Mbps i | Analog Devices |
Line Transmitter/Receiver 1TR 1TX 1RX | RS |
Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics |
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | element14 |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM3490EARZ?
Additional datasheets, footprints and schematics for ADM3490EARZ are listed on our Part Details page. You can also find images and similar parts to ADM3490EARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM3490EARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM3490EARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM3490EARZ fall under?
The ADM3490EARZ is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to ADM3490EARZ when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM3490EARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM3490EARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM3490EARZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, RS, Newark Electronics and element14 have stock available or on a lead time for ADM3490EARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM3490EARZ often in real-time on the comparison pages.
What if I can't find stock of ADM3490EARZ?
You can fill out our help required form which you can use to request a quote for ADM3490EARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.