Status: | Production |
---|---|
Series: | ADM3485E |
RoHS: | Compliant |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$1.32
|
2,515
in stock
|
Buy Now | |
Newark Electronics
from US$2.39
|
1,017
in stock
|
Buy Now | |
element14
from US$1.94
|
1,017
in stock
|
Buy Now | |
Farnell
from US$1.77
|
1,017
in stock
|
Buy Now | |
Analog Devices
from US$1.91
|
423
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.71
|
2
in stock
|
Buy Now |
TIA/EIA RS-485/RS-422 compliant |
±15 kV ESD protection on RS-485 input/output pins |
12 Mbps data rate |
Half-duplex transceiver |
Up to 32 nodes on the bus |
Receiver open-circuit, fail-safe design |
Low power shutdown current |
Outputs high-Z when disabled or powered off |
Common-mode input range: −7 V to +12 V |
Thermal shutdown and short-circuit protection |
Industry-standard 75176 pinout |
8-lead narrow SOIC package |
Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics |
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | element14 |
3 VOLT RS-485 HIGH ESD I.C. | Analog Devices |
IC: interface | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a ADM3485EARZ-REEL7?
Additional datasheets, footprints and schematics for ADM3485EARZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADM3485EARZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM3485EARZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM3485EARZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM3485EARZ-REEL7 fall under?
The ADM3485EARZ-REEL7 is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to ADM3485EARZ-REEL7 when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM3485EARZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM3485EARZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM3485EARZ-REEL7 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADM3485EARZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM3485EARZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADM3485EARZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADM3485EARZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.