Status: | Production |
---|---|
Series: | ADM3483E |
RoHS: | Compliant |
Prices starting from US$1.74
TIA/EIA RS-485/RS-422 compliant |
±15 kV ESD protection on RS-485 input/output pins |
Data rates: ADM3483E/ADM3488E: 250 kbps |
Half duplex options |
Up to 32 nodes on the bus |
Receiver open-circuit, fail-safe design |
Low power shutdown current |
Outputs high-Z when disabled or powered off |
Common-mode input range: −7 V to +12 V |
Thermal shutdown and short-circuit protection |
Industry-standard 75176 pinout |
8-lead SOIC package |
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | element14 |
Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics |
3V 15kV ESD RS-485 HD 250Kbps | Analog Devices |
RS-485/RS-422 Transceiver w/ SD, Half-Duplex, 0.25Mbps, c15kV ESD, 3.3V, -40÷85° | Micros |
Where can I find additional details, specifications and documents for a ADM3483EARZ?
Additional datasheets, footprints and schematics for ADM3483EARZ are listed on our Part Details page. You can also find images and similar parts to ADM3483EARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM3483EARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM3483EARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM3483EARZ fall under?
The ADM3483EARZ is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to ADM3483EARZ when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM3483EARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM3483EARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM3483EARZ have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Analog Devices and Micros have stock available or on a lead time for ADM3483EARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM3483EARZ often in real-time on the comparison pages.
What if I can't find stock of ADM3483EARZ?
You can fill out our help required form which you can use to request a quote for ADM3483EARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.