ADM3483ARZ RS-485 and RS-422 by Analog Devices

Status: Production
Series: ADM3483
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM3483 / ADM3485 / ADM3488 / ADM3490 / ADM3491 are low power, differential line transceivers designed to operate using a single 3.3 V power supply. Low power consumption, coupled with a shutdown mode, makes the ADM3483 / ADM3485 / ADM3488 / ADM3490 / ADM3491 ideal for power-sensitive

Where to Buy

Prices starting from US$1.21

Distributor Stock
Logo for Farnell
Farnell
from US$1.31
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.60
842
in stock
Buy Now
Logo for element14
element14
from US$1.74
832
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.50
296
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.72
4
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.21
-
Buy Now

Features

Operate with 3.3 V supply
Interoperable with 5 V logic
EIA RS-485/RS-422 Compliant over Full Common-mode Range
Data Rate Options:250kbps
Half and Full Duplex Options
Reduced Slew Rates for Low EMI
2nA Supply Current in Shutdown Mode
Up to 32 Transceivers on a Bus
-7V to +12V Bus Common Mode Range
Specified over –40°C to +85°C Temperature Range
Available in 8-Lead SOIC

Alternative Descriptions

Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | Farnell
INTERFACE - MISCELLANEOUS | Richardson RFPD
3.3V Powered HD 250Kbps RS485 | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM3483ARZ?

Additional datasheets, footprints and schematics for ADM3483ARZ are listed on our Part Details page. You can also find images and similar parts to ADM3483ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM3483ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM3483ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM3483ARZ fall under?

The ADM3483ARZ is listed under RS-485 and RS-422.

Can I view similar or alternative parts?

You can view similar parts to ADM3483ARZ when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM3483ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM3483ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM3483ARZ have stock available?

Authorised distributors including Newark Electronics, Farnell, element14, Chip One Stop and Richardson RFPD have stock available or on a lead time for ADM3483ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM3483ARZ often in real-time on the comparison pages.

What if I can't find stock of ADM3483ARZ?

You can fill out our help required form which you can use to request a quote for ADM3483ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay