Status: | Production |
---|---|
Series: | ADM3312E |
RoHS: | Compliant |
Green Idle™ power saving mode |
Single +2.7V to +3.6V power supply |
Operates with 3V logic |
0.1 µF to 1 µF charge pump capacitors |
Low EMI |
Low power shutdown: 20 nA |
Full RS-232 compliance |
460 kb/s data rate |
One receiver active in shutdown (ADM3307E/ADM3311E/ADM3312E/ADM3315E) |
Two receivers active in shutdown (ADM3310E) |
460 kbits/s data rate |
ESD >15 kV IEC 1000-4-2 on RS-232 I/Os |
ESD >15 kV IEC 1000-4-2 on CMOS and RS-232 I/Os (ADM3307E) |
Qualified for automotive applications |
15kV ESD, +2.7V TO 3.6V S/P TR | Analog Devices |
Rs232 Transceiver, -40 To 85Deg C | Newark Electronics |
RS232 TRANSCEIVER, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a ADM3312EACPZ?
Additional datasheets, footprints and schematics for ADM3312EACPZ are listed on our Part Details page. You can also find images and similar parts to ADM3312EACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM3312EACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM3312EACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM3312EACPZ fall under?
The ADM3312EACPZ is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to ADM3312EACPZ when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM3312EACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM3312EACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM3312EACPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM3312EACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM3312EACPZ often in real-time on the comparison pages.
What if I can't find stock of ADM3312EACPZ?
You can fill out our help required form which you can use to request a quote for ADM3312EACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.