Status: | Production |
---|---|
Series: | ADM3311E |
RoHS: | Compliant |
Green Idle power-saving mode |
Single 2.7 V to 3.6 V power supply |
Operates with 3 V logic |
0.1 µF to 1 µF charge pump capacitors |
Low EMI |
Low power shutdown: 20 nA |
Full RS-232 compliance |
460 kb/s data rate |
One receiver active in shutdown (ADM3307E/ADM3311E/ADM3312E/ADM3315E) |
Two receivers active in shutdown (ADM3310E) |
ESD >15 kV IEC 1000-4-2 on RS-232 I/Os |
ESD >15 kV IEC 1000-4-2 on CMOS and RS-232 I/Os (ADM3307E) |
Qualified for automotive applications |
Rs232 Transceiver, -40 To 85Deg C | Newark Electronics |
RS232 TRANSCEIVER, -40 TO 85DEG C | element14 |
3.3V RS232 15KV ESD I.C. | Analog Devices |
Where can I find additional details, specifications and documents for a ADM3311EARSZ-REEL7?
Additional datasheets, footprints and schematics for ADM3311EARSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADM3311EARSZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM3311EARSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM3311EARSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM3311EARSZ-REEL7 fall under?
The ADM3311EARSZ-REEL7 is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to ADM3311EARSZ-REEL7 when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM3311EARSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM3311EARSZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM3311EARSZ-REEL7 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADM3311EARSZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM3311EARSZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADM3311EARSZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADM3311EARSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.