ADM3232EARWZ RS-232 and RS-562 by Analog Devices

Status: Production
Series: ADM3232E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM3232E transceiver is a high speed, 2-channel RS-232/V.28 interface device that operates from a single 3.3 V power supply. Low power consumption makes it ideal for battery-powered portable instruments. The ADM3232E conforms to the EIA-232E and CCITT V.28 specifications and operates at data rates up to 460 kbps.All RS-232 (TxOUT and RxIN) and TTL/CMOS (TxIN and RxOUT) inputs and outputs are protected against electrostatic discharges (up to ±15 kV ESD protection). This ensures compliance with IEC 1000-4-2 requirements.This device is ideally suited for operation in electrically harsh environments or where RS-232 cables are frequently plugged/ unplugged, with the ±15 kV ESD protection of the ADM3232E input/output pins.Emissions are also controlled to within very strict limits. CMOS technology is used to keep the power dissipation to an absolute minimum, allowing maximum battery life in portable

Where to Buy

Prices starting from US$1.22

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$2.49
130
in stock
Buy Now
Logo for element14
element14
from US$1.74
130
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.76
130
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.22
92
in stock
Buy Now

Features

Data rate: 460 kbps 
2 Tx and 2 Rx 
Meets EIA-232E specifications 
0.1 μF charge pump capacitors 
ESD protection to IEC1000-4-2 (801.2) on TTL/CMOS and RS-232 I/Os 
Contact discharge: ±8 kV 
Air gap discharge: ±15 kV

Alternative Descriptions

Rs232 Transceiver, -40 To 85Deg C | Newark Electronics
RS232 TRANSCEIVER, -40 TO 85DEG C | element14
3V RS-232 I.C. | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM3232EARWZ?

Additional datasheets, footprints and schematics for ADM3232EARWZ are listed on our Part Details page. You can also find images and similar parts to ADM3232EARWZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM3232EARWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM3232EARWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM3232EARWZ fall under?

The ADM3232EARWZ is listed under RS-232 and RS-562.

Can I view similar or alternative parts?

You can view similar parts to ADM3232EARWZ when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM3232EARWZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM3232EARWZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM3232EARWZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADM3232EARWZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM3232EARWZ often in real-time on the comparison pages.

What if I can't find stock of ADM3232EARWZ?

You can fill out our help required form which you can use to request a quote for ADM3232EARWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay