Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Interface Type | CAN |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 3V to 5.5V 4.75V to 5.25V |
Where can I find additional details, specifications and documents for a ADM3054?
Additional datasheets, footprints and schematics for ADM3054 are listed on our Part Details page. You can also find images and similar parts to ADM3054 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM3054 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM3054 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM3054 fall under?
The ADM3054 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ADM3054 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM3054 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM3054 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM3054 have stock available?
There is no stock from authorised distributors for ADM3054.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM3054 often in real-time on the comparison pages.
What if I can't find stock of ADM3054?
You can fill out our help required form which you can use to request a quote for ADM3054 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.