Status: | Production |
---|---|
Series: | ADM3053 |
RoHS: | Compliant |
Prices starting from US$5.50
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$6.18
|
4,285
in stock
|
Buy Now | |
Schukat Electronic
from US$5.50
|
550
in stock
|
Buy Now | |
Newark Electronics
from US$10.29
|
456
in stock
|
Buy Now | |
element14
from US$9.78
|
456
in stock
|
Buy Now | |
Farnell
from US$9.25
|
456
in stock
|
Buy Now | |
Richardson RFPD
from US$8.83
|
-
|
Buy Now |
2.5 kV rms signal and power isolated CAN transceiver |
isoPower integrated isolated dc-to-dc converter |
5 V operation on VCC |
5 V or 3.3 V operation on VIO |
Complies with ISO 11898 standard |
High speed data rates of up to 1 Mbps |
Unpowered nodes do not disturb the bus |
Connect 110 or more nodes on the bus |
Slope control for reduced EMI |
Thermal shutdown protection |
High common-mode transient immunity: >25 kV/μs |
Safety and regulatory approvals |
UL recognition |
2500 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice 5A |
VDE Certificate of Conformity |
DIN EN 60747-5-2 (VDE 0884 Part 2): 2003-01 |
VIORM = 560 V peak |
Industrial operating temperature range (−40°C to +85°C) |
Available in wide-body, 20-lead SOIC package |
2.5kVrms Signal + Power ISO CA | Analog Devices |
CAN Transc. 3,3/5V 1Mb/s SOL20 | Schukat Electronic |
Can Transceiver, 1Mbps, 1Tx/Rx, 5V, So | Newark Electronics |
CAN TRANSCEIVER, 1MBPS, 1TX/RX, 5V, SO | element14 |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM3053BRWZ?
Additional datasheets, footprints and schematics for ADM3053BRWZ are listed on our Part Details page. You can also find images and similar parts to ADM3053BRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM3053BRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM3053BRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM3053BRWZ fall under?
The ADM3053BRWZ is listed under Isolated Controller Area Network (CAN).
Can I view similar or alternative parts?
You can view similar parts to ADM3053BRWZ when available in the Isolated Controller Area Network (CAN) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM3053BRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM3053BRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM3053BRWZ have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM3053BRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM3053BRWZ often in real-time on the comparison pages.
What if I can't find stock of ADM3053BRWZ?
You can fill out our help required form which you can use to request a quote for ADM3053BRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.