ADM2914-2ARQZ Quad or More Supply Monitors by Analog Devices

Status: Production
Series: ADM2914
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM2914 is a quad voltage supervisory IC ideally suitedfor monitoring multiple rails in a wide range of

Where to Buy

Prices starting from US$3.02

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$5.68
11
in stock
Buy Now
Logo for element14
element14
from US$4.44
11
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.27
11
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.02
7
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.45
-
Buy Now

Features

Quad UV/OV positive/negative supervisor 
Supervises up to 2 negative rails
Adjustable UV and OV input thresholds
High threshold accuracy over temperature: ±1.5%
1 V buffered reference output 
Open-drain UV and OV reset outputs
Adjustable reset timeout with disable option
Outputs guaranteed down to VCC of 1 V
Glitch immunity 
62 μA supply current
16-lead QSOP packageADM2914-EP supports defense and aerospace applications (AQEC standard)
Download ADM2914-EP data sheet (pdf)
Operating temperature range of −55°C to +125°C
V62/12655 DSCC Drawing Number

Alternative Descriptions

Voltage Supervisor, Uv/Ov, Qsop-16 | Newark Electronics
VOLTAGE SUPERVISOR, UV/OV, QSOP-16 | element14
Quad UV/OV monitor | Analog Devices
VOLTAGE REFERENCE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM2914-2ARQZ?

Additional datasheets, footprints and schematics for ADM2914-2ARQZ are listed on our Part Details page. You can also find images and similar parts to ADM2914-2ARQZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM2914-2ARQZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM2914-2ARQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM2914-2ARQZ fall under?

The ADM2914-2ARQZ is listed under Quad or More Supply Monitors.

Can I view similar or alternative parts?

You can view similar parts to ADM2914-2ARQZ when available in the Quad or More Supply Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM2914-2ARQZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM2914-2ARQZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM2914-2ARQZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for ADM2914-2ARQZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM2914-2ARQZ often in real-time on the comparison pages.

What if I can't find stock of ADM2914-2ARQZ?

You can fill out our help required form which you can use to request a quote for ADM2914-2ARQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay