ADM2490EBRWZ Isolated RS-485 by Analog Devices

Status: Production
Series: ADM2490E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM2490E is an isolated data transceiver with ±8 kV ESD protection that is suitable for high speed, full-duplex communication on multipoint transmission lines. It is designed for balanced transmission lines and complies with ANSI TIA/EIA-485-A-1998 and ISO 8482: 1987(E). The device employs Analog Devices, Inc., iCoupler® technology to combine a 2-channel isolator, a three-state differential line driver, and a differential input receiver into a single package.The differential transmitter outputs and receiver inputs feature electrostatic discharge circuitry that provides protection to ±8 kV using the human body model (HBM). The logic side of the device can be powered with either a 5 V or a 3 V supply, whereas the bus side requires an isolated 5 V supply.The device has current-limiting and thermal shutdown features to protect against output short circuits and situations where bus contention could cause excessive power dissipation.The ADM2490E is available in a wide body, 16-lead SOIC package and operates over the −40°C to +105°C temperature range.

Where to Buy

Prices starting from US$2.91

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$4.74
153
in stock
Buy Now
Logo for element14
element14
from US$3.91
153
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.91
153
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.91
88
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.80
-
Buy Now

Features

Isolated, full-duplex RS-485/RS-422 transceiver
±8 kV ESD protection on RS-485 input/output pins
16 Mbps data rate
Complies with ANSI TIA/EIA-485-A-1998 and ISO 8482: 1987(E)
Suitable for 5 V or 3 V operation (VDD1)
High common-mode transient immunity: >25 kV/μs
Receiver has open-circuit, fail-safe design
32 nodes on the bus
Thermal shutdown protection
Safety and regulatory approvals
UL recognition: 5000 V rms isolation voltage for 1 minute per UL 1577
VDE certificate of conformity
DIN EN 60747-5-2 (VDE 0884-10 Part 2): 2003-01
DIN EN 60950 (VDE 0805): 2001-12; EN 60950: 2000
VIORM = 848 V peak
Operating temperature range: −40°C to +105°C
Wide body, 16-lead SOIC package

Alternative Descriptions

Transceiver, Rs422, Rs485, 1Tx, 1Rx | Newark Electronics
TRANSCEIVER, RS422, RS485, 1TX, 1RX | element14
High Speed 15v Full Duplex RS- | Analog Devices
INTERFACE - MISCELLANEOUS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM2490EBRWZ?

Additional datasheets, footprints and schematics for ADM2490EBRWZ are listed on our Part Details page. You can also find images and similar parts to ADM2490EBRWZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM2490EBRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM2490EBRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM2490EBRWZ fall under?

The ADM2490EBRWZ is listed under Isolated RS-485.

Can I view similar or alternative parts?

You can view similar parts to ADM2490EBRWZ when available in the Isolated RS-485 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM2490EBRWZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM2490EBRWZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM2490EBRWZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for ADM2490EBRWZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM2490EBRWZ often in real-time on the comparison pages.

What if I can't find stock of ADM2490EBRWZ?

You can fill out our help required form which you can use to request a quote for ADM2490EBRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay