Status: | Production |
---|---|
Series: | ADM2483 |
RoHS: | Compliant |
Prices starting from US$2.11
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$2.11
|
932
in stock
|
Buy Now | |
Chip One Stop
from US$3.29
|
925
in stock
|
Buy Now | |
Newark Electronics
from US$4.99
|
235
in stock
|
Buy Now | |
element14
from US$4.59
|
235
in stock
|
Buy Now | |
Farnell
from US$4.30
|
235
in stock
|
Buy Now | |
Analog Devices
from US$3.21
|
3
in stock
|
Buy Now | |
Richardson RFPD
from US$4.20
|
-
|
Buy Now |
RS-485 transceiver with electrical data isolation |
Complies with ANSI TIA/EIA RS-485-A and ISO 8482: 1987(E) |
500 kbps data rate |
Slew rate-limited driver outputs |
Low power operation: 2.5 mA max |
Suitable for 5 V or 3 V operations (VDD1) |
High common-mode transient immunity: >25 kV/μs |
True fail-safe receiver inputs |
Chatter-free power-up/power-down protection |
256 nodes on bus |
Thermal shutdown protection |
Safety and regulatory approvals |
UL recognition: 2500 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice 5A |
IEC 60950-1 800 V rms (basic), 400V rms (reinforced) |
VDE Certificate of Conformity |
DIN V VDE V 0884-10 (VDE V 0884-10): 2006-12 |
VIORM = 560 V peak (reinforced) |
VIORM(DC) = 1500 V dc |
CQC certification per GB4943.1-2011 |
Operating temperature range: −40°C to +85°C |
IC: interface | Transfer Multisort Elektronik |
Transceiver, Rs422, Rs485, 1Tx, 1Rx | Newark Electronics |
TRANSCEIVER, RS422, RS485, 1TX, 1RX | element14 |
Isolator RS-485 Transceiver I. | Analog Devices |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM2483BRWZ?
Additional datasheets, footprints and schematics for ADM2483BRWZ are listed on our Part Details page. You can also find images and similar parts to ADM2483BRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM2483BRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM2483BRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM2483BRWZ fall under?
The ADM2483BRWZ is listed under Isolated RS-485.
Can I view similar or alternative parts?
You can view similar parts to ADM2483BRWZ when available in the Isolated RS-485 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM2483BRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM2483BRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM2483BRWZ have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM2483BRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM2483BRWZ often in real-time on the comparison pages.
What if I can't find stock of ADM2483BRWZ?
You can fill out our help required form which you can use to request a quote for ADM2483BRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.