Status: | Production |
---|---|
Series: | ADM2482E |
RoHS: | Compliant |
Isolated RS-485/RS-422 transceiver, configurable as half or full duplex |
Integrated oscillator driver for external transformer |
±15 kV ESD protection on RS485 input/output pins |
Complies with TIA/EIA-485-A-98 and ISO 8482:1987(E) |
Data rate: 16 Mbps |
5 V or 3.3 V operation (VDD1) |
256 nodes on bus |
True fail-safe receiver inputs |
Safety and regulatory approval |
UL recognition: 2500 V rms for 1 minute per UL 1577 |
VDE certificates of conformity |
DIN VVDE V 0884-10 (VDE V 0884-10):2006-12 |
VIORM = 560 V peak |
Thermal shutdown protection |
Operating temperature range: −40°C to +85°C |
Wide-body, 16-lead SOIC package |
ISOLATED RS485 HD/FD16Mbps IC | Analog Devices |
Transceiver, Rs422, Rs485, 1Tx, 1Rx | Newark Electronics |
TRANSCEIVER, RS422, RS485, 1TX, 1RX | element14 |
Where can I find additional details, specifications and documents for a ADM2482EBRWZ-REEL7?
Additional datasheets, footprints and schematics for ADM2482EBRWZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADM2482EBRWZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM2482EBRWZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM2482EBRWZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM2482EBRWZ-REEL7 fall under?
The ADM2482EBRWZ-REEL7 is listed under Isolated RS-485.
Can I view similar or alternative parts?
You can view similar parts to ADM2482EBRWZ-REEL7 when available in the Isolated RS-485 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM2482EBRWZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM2482EBRWZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM2482EBRWZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM2482EBRWZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM2482EBRWZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADM2482EBRWZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADM2482EBRWZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.