ADM232LANZ RS-232 and RS-562 by Analog Devices

Status: Production
Series: ADM232L
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM2xx family of line drivers/receivers is intended for all EIA-232-E and V.28 communications interfaces, especially in

Where to Buy

Prices starting from US$4.38

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.42
3,157
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.40
216
in stock
Buy Now
Logo for element14
element14
from US$4.71
216
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.38
216
in stock
Buy Now

Features

Single 5 V Power Supply 
Meets All EIA-232-E and V.28 Specifications 
120 kB/s Data Rate 
On-Board DC-DC Converters 
±9 V Output Swing with 5 V Supply 
Small 1 µF Capacitors 
Low Power Shutdown ≤ µA 
Receivers Active in Shutdown (ADM223) 
±30 V Receiver Input Levels 
Latch-Up FREE 
Plug-In Upgrade for MAX223/230-241 
Plug-In Upgrade for AD230–AD241 

Alternative Descriptions

RS-232 CIRCUIT | Analog Devices
Rs232 Transceiver, -40 To 85Deg C | Newark Electronics
RS232 TRANSCEIVER, -40 TO 85DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM232LANZ?

Additional datasheets, footprints and schematics for ADM232LANZ are listed on our Part Details page. You can also find images and similar parts to ADM232LANZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM232LANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM232LANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM232LANZ fall under?

The ADM232LANZ is listed under RS-232 and RS-562.

Can I view similar or alternative parts?

You can view similar parts to ADM232LANZ when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM232LANZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM232LANZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM232LANZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM232LANZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM232LANZ often in real-time on the comparison pages.

What if I can't find stock of ADM232LANZ?

You can fill out our help required form which you can use to request a quote for ADM232LANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay