Status: | Production |
---|---|
Series: | ADM222 |
RoHS: | Compliant |
200 kB/s transmission rate |
Small (0.1 μF) charge pump capacitors |
Single 5 V power supply |
Meets all EIA-232-E and V.28 specifications |
Two drivers and two receivers |
On-board DC-DC converters |
9 V output swing with 5 V supply |
30 V receiver input levels |
Pin compatible with MAX222/MAX232A/MAX242 |
200KB/S 0.1UF W/SHTDWN&EN | Analog Devices |
Line Transmitter/Receiver 2TR 2TX 2RX | RS |
Where can I find additional details, specifications and documents for a ADM222ANZ?
Additional datasheets, footprints and schematics for ADM222ANZ are listed on our Part Details page. You can also find images and similar parts to ADM222ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM222ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM222ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM222ANZ fall under?
The ADM222ANZ is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to ADM222ANZ when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM222ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM222ANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM222ANZ have stock available?
Authorised distributors including Analog Devices and RS have stock available or on a lead time for ADM222ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM222ANZ often in real-time on the comparison pages.
What if I can't find stock of ADM222ANZ?
You can fill out our help required form which you can use to request a quote for ADM222ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.