Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Logic Family / Base Number | - |
---|---|
Logic Device Type | - |
Logic Case Style | - |
No. of Pins | 28Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Data Rate | 230Kbps |
Line Bus Drive Receive Transceiver Type | RS-232 |
No. of Channels | 4Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 3.5mA |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ADM213EARU?
Additional datasheets, footprints and schematics for ADM213EARU are listed on our Part Details page. You can also find images and similar parts to ADM213EARU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM213EARU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM213EARU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM213EARU fall under?
The ADM213EARU is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to ADM213EARU when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM213EARU you can contact the distributor directly for product support, shipping queries etc.
Is the ADM213EARU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM213EARU have stock available?
There is no stock from authorised distributors for ADM213EARU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM213EARU often in real-time on the comparison pages.
What if I can't find stock of ADM213EARU?
You can fill out our help required form which you can use to request a quote for ADM213EARU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.