ADM211ARSZ RS-232 and RS-562 by Analog Devices

Status: Production
Series: ADM211
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM2xx family of line drivers/receivers is intended for all EIA-232-E and V.28 communications interfaces, especially in

Where to Buy

Prices starting from US$1.39

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$2.13
649
in stock
Buy Now
Logo for element14
element14
from US$2.02
649
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.91
649
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.39
547
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.91
-
Buy Now

Features

0.1 µF to 10 µF Capacitors
120 kB/s Data Rate
Two Receivers Active in Shutdown (ADM213)
On-Board DC-to-DC Converters
±9 V Output Swing with 5 V Supply
Low Power (15 mW)
Low Power Shutdown ≤ 5 µW
±30 V Receiver Input Levels
Latch-Up FREE
Plug-In Upgrade for MAX205-211/213

Alternative Descriptions

Rs232 Transceiver, -40 To 85Deg C | Newark Electronics
RS232 TRANSCEIVER, -40 TO 85DEG C | element14
O.1UF LINE DRIVER - I.C. | Analog Devices
INTERFACE - TRANSCEIVER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM211ARSZ?

Additional datasheets, footprints and schematics for ADM211ARSZ are listed on our Part Details page. You can also find images and similar parts to ADM211ARSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM211ARSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM211ARSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM211ARSZ fall under?

The ADM211ARSZ is listed under RS-232 and RS-562.

Can I view similar or alternative parts?

You can view similar parts to ADM211ARSZ when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM211ARSZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM211ARSZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM211ARSZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for ADM211ARSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM211ARSZ often in real-time on the comparison pages.

What if I can't find stock of ADM211ARSZ?

You can fill out our help required form which you can use to request a quote for ADM211ARSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay