ADM1485ARZ RS-485 and RS-422 by Analog Devices

Status: Production
Series: ADM1485
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.54

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.54
5,777
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.61
1,186
in stock
Buy Now
Logo for Kruse
Kruse
-
5,084
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.39
-
Buy Now
Logo for element14
element14
from US$2.46
-
Buy Now
Logo for Farnell
Farnell
from US$2.30
-
Buy Now

Features

Meets EIA RS-485 Standard 
30 Mb/s Data Rate 
Single +5 V Supply 
–7 V to +12 V Bus Common-Mode Range 
High Speed, Low Power BiCMOS 
Thermal Shutdown Protection 
Short Circuit Protection 
Zero Skew Driver 
Driver Propagation Delay: 10 ns 
Receiver Propagation Delay: 25 ns 
High Z Outputs with Power Off 
Superior Upgrade for LTC1485 

Alternative Descriptions

RS-485 HIGH SPEED I/F TX. | Analog Devices
IC INTFC RS485 ADM1485 SOIC-8 | Kruse
Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM1485ARZ?

Additional datasheets, footprints and schematics for ADM1485ARZ are listed on our Part Details page. You can also find images and similar parts to ADM1485ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM1485ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1485ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM1485ARZ fall under?

The ADM1485ARZ is listed under RS-485 and RS-422.

Can I view similar or alternative parts?

You can view similar parts to ADM1485ARZ when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1485ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM1485ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM1485ARZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Kruse, Newark Electronics and element14 have stock available or on a lead time for ADM1485ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM1485ARZ often in real-time on the comparison pages.

What if I can't find stock of ADM1485ARZ?

You can fill out our help required form which you can use to request a quote for ADM1485ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay