Status: | Production |
---|---|
Series: | ADM1293 |
RoHS: | Compliant |
Prices starting from US$7.17
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$7.17
|
5,585
in stock
|
Buy Now |
Monitor current and two voltages |
High accuracy current monitoring at low sense voltage |
0.33% accurate at ±20 mV sense voltage over temperature |
Common mode sense voltage from 0V to 20V |
Support high-side and low-side current sensing |
Reports current, voltage and power |
Power accumulation for energy metering |
Bidirectional current sensing |
Digital programmable over current alert |
See datasheet for additional features |
PMBUS POWER MONITOR | Analog Devices |
Where can I find additional details, specifications and documents for a ADM1293-1AARUZ?
Additional datasheets, footprints and schematics for ADM1293-1AARUZ are listed on our Part Details page. You can also find images and similar parts to ADM1293-1AARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM1293-1AARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1293-1AARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM1293-1AARUZ fall under?
The ADM1293-1AARUZ is listed under Power Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM1293-1AARUZ when available in the Power Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1293-1AARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM1293-1AARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM1293-1AARUZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADM1293-1AARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM1293-1AARUZ often in real-time on the comparison pages.
What if I can't find stock of ADM1293-1AARUZ?
You can fill out our help required form which you can use to request a quote for ADM1293-1AARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.