Status: | Production |
---|---|
Series: | ADM1276 |
RoHS: | Compliant |
Controls supply voltages from |
2 V to 20 V |
370 ns response time to short circuit |
Resistor-programmable 5 mV to 25 mV current limit |
±1% accurate, 12-bit ADC for current, VIN/VOUT readback |
Charge pumped gate drive for multiple external N-channel FETs |
High gate drive voltage to ensure lowest RDSON |
Foldback for tighter FET SOA protection |
Automatic retry or latch-off on current fault |
Programmable current-limit timer for SOA |
See data sheet for additional features |
Hot-Swap Ctrl, -40 To 85Deg C, Lfcsp-20 | Newark Electronics |
HOT-SWAP CTRL, -40 TO 85DEG C, LFCSP-20 | element14 |
Low volt Positive Hot Swap + P | Analog Devices |
Where can I find additional details, specifications and documents for a ADM1276-3ACPZ?
Additional datasheets, footprints and schematics for ADM1276-3ACPZ are listed on our Part Details page. You can also find images and similar parts to ADM1276-3ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM1276-3ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1276-3ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM1276-3ACPZ fall under?
The ADM1276-3ACPZ is listed under Low Voltage Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to ADM1276-3ACPZ when available in the Low Voltage Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1276-3ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM1276-3ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM1276-3ACPZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for ADM1276-3ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM1276-3ACPZ often in real-time on the comparison pages.
What if I can't find stock of ADM1276-3ACPZ?
You can fill out our help required form which you can use to request a quote for ADM1276-3ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.