Status: | Production |
---|---|
Series: | ADM101E |
RoHS: | Compliant |
460 kbit/s Transmission Rate |
Single 5 V Power Supply |
Compatible with RS-232 Input/Output Levels |
0.1 µF Charge Pump Capacitors |
One Driver and One Receiver |
On-Board DC-DC Converter |
±4.2 V Output Swing with 5 V Supply |
Low Power BiCMOS: 500 µA ICC |
Ultralow Power (1 µA) Shutdown Mode |
10-Lead µSOIC Package |
SINGLE CHANNEL, 5V RS-232 Tx/R | Analog Devices |
Rs232 Transceiver, -40 To 85Deg C Rohs Compliant: Yes |Analog Devices ADM101EWARMZ-REEL7 | Newark Electronics |
RS232 TRANSCEIVER, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a ADM101EWARMZ-REEL7?
Additional datasheets, footprints and schematics for ADM101EWARMZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADM101EWARMZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM101EWARMZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM101EWARMZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM101EWARMZ-REEL7 fall under?
The ADM101EWARMZ-REEL7 is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to ADM101EWARMZ-REEL7 when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM101EWARMZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM101EWARMZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM101EWARMZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM101EWARMZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM101EWARMZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADM101EWARMZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADM101EWARMZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.