ADM00557 Development Boards & Evaluation Kits by Microchip Technology

EVAL BOARD MCP8024 BLDC MOTOR DRIVE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MCP8024 is a 3-Phase Brushless DC (BLDC) power module. The MCP8024 device integrates three half-bridge drivers to drive external NMOS/NMOS transistor pairs configured to drive a 3-phase BLDC motor, a comparator, a voltage regulator to provide bias to a companion microcontroller, power monitoring comparators, an overtemperature sensor, two level translators and three operational amplifiers for motor current monitoring. The MCP8024 has three half-bridge drivers capable of delivering a peak output current of 0.5A at 12V for driving high-side and low-side NMOS MOSFET transistors. The drivers have shoot-through, overcurrent, and short-circuit protection. The MCP8024 buck converter is capable of delivering 750 mW of power for powering a companion microcontroller. The buck regulator may be disabled if not used. The on-board 5V and 12V low dropout voltage regulators are capable of delivering 20 mA of current. The MCP8024 operation is specified over a temperature range of -40°C to +150°C. Package options include the 40-lead 5x5 QFN and 48- lead 7x7 TQFP. 3-Phase Brushless DC (BLDC) Motor Gate Driver with Power Module MCP8024
Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Application Sub Type BLDC Motor
Silicon Manufacturer Microchip
Kit Application Type Motor Control
Silicon Core Number dsPIC33FJ32MC204 MCP8024
Kit Contents Eval Board MCP8024 Plug-In-Module dsPIC33 (MA330017)
Product Range -
SVHC No SVHC (15-Jan-2018)
Features 3Phase BLDC Gate Driver w/Power Module PWM Controlled 3 Half-bridge Drivers 6-28V I/P 5V/12V O/P

Alternative Descriptions

Evaluation Board, Mcp8024 Bldc Motor Drive | Newark Electronics
MCP8024 BLDC Motor Driver Evaluation Board | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM00557?

Additional datasheets, footprints and schematics for ADM00557 are listed on our Part Details page. You can also find images and similar parts to ADM00557 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM00557 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00557 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM00557 fall under?

The ADM00557 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.

Can I view similar or alternative parts?

You can view similar parts to ADM00557 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00557 you can contact the distributor directly for product support, shipping queries etc.

Is the ADM00557 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADM00557 have stock available?

Authorised distributors including Newark Electronics and Avnet Silica have stock available or on a lead time for ADM00557.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM00557 often in real-time on the comparison pages.

What if I can't find stock of ADM00557?

You can fill out our help required form which you can use to request a quote for ADM00557 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay