Status: | Production |
---|---|
Series: | ADL5542 |
RoHS: | Compliant |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.99
|
7,690
in stock
|
Buy Now | |
Newark Electronics
from US$2.46
|
2,187
in stock
|
Buy Now | |
Chip One Stop
from US$2.00
|
1,500
in stock
|
Buy Now | |
element14
from US$2.85
|
1,467
in stock
|
Buy Now | |
Farnell
from US$2.89
|
1,457
in stock
|
Buy Now | |
Richardson RFPD
from US$2.74
|
725
in stock
|
Buy Now |
Fixed gain of 20 dB |
Operation up to 6 GHz |
Input/output internally matched to 50 Ω |
Integrated bias control circuit |
Output IP3 |
46 dBm at 500 MHz |
40 dBm at 900 MHz |
Output 1 dB compression: 20.6 dB at 900 MHz |
Noise figure of 3 dB at 900 MHz |
Single 5 V power supply |
Small footprint 8-lead LFCSP |
Pin compatible with 15 dB gain ADL5541 |
1 kV ESD (Class 1C) |
DC to 6GHz 20dB Gain | Analog Devices |
Rf Amplifier, Lfcsp-Ep-8, -40 To 85Deg C | Newark Electronics |
RF AMPLIFIER, LFCSP-EP-8, -40 TO 85DEG C | element14 |
GAIN BLOCK | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADL5542ACPZ-R7?
Additional datasheets, footprints and schematics for ADL5542ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADL5542ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5542ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5542ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5542ACPZ-R7 fall under?
The ADL5542ACPZ-R7 is listed under Gain Blocks.
Can I view similar or alternative parts?
You can view similar parts to ADL5542ACPZ-R7 when available in the Gain Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5542ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5542ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADL5542ACPZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for ADL5542ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5542ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADL5542ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADL5542ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.