Status: | Production |
---|---|
Series: | ADL5511 |
RoHS: | Compliant |
Prices starting from US$9.02
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$9.02
|
3,399
in stock
|
Buy Now | |
Richardson RFPD
from US$12.41
|
1,320
in stock
|
Buy Now | |
Newark Electronics
from US$13.94
|
909
in stock
|
Buy Now | |
element14
from US$14.09
|
909
in stock
|
Buy Now | |
Farnell
from US$12.48
|
909
in stock
|
Buy Now | |
Chip One Stop
from US$18.70
|
4
in stock
|
Buy Now |
Envelope tracking RF detector with output proportional to input voltage |
Separate TruPwr rms output |
No balun or external tuning required |
Excellent temperature stability |
Input power dynamic range of 47 dB |
Input frequency range from dc to 6 GHz |
130 MHz envelope bandwidth |
Envelope delay: 2 ns |
Single-supply operation: 4.75 V to 5.25 V |
Supply current: 21.5 mA |
Power-down mode: 130 μW |
IFR Crest Factor Detector | Analog Devices |
DETECTOR/CONTROLLER | Richardson RFPD |
Rms Detector, 6Ghz, Lfcsp-Ep-16 Rohs Compliant: Yes |Analog Devices ADL5511ACPZ-R7 | Newark Electronics |
RMS DETECTOR, 6GHZ, LFCSP-EP-16 | element14 |
Where can I find additional details, specifications and documents for a ADL5511ACPZ-R7?
Additional datasheets, footprints and schematics for ADL5511ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADL5511ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5511ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5511ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5511ACPZ-R7 fall under?
The ADL5511ACPZ-R7 is listed under RMS Detectors.
Can I view similar or alternative parts?
You can view similar parts to ADL5511ACPZ-R7 when available in the RMS Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5511ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5511ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADL5511ACPZ-R7 have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADL5511ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5511ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADL5511ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADL5511ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.