Status: | Production |
---|---|
Series: | ADL5502 |
RoHS: | Compliant |
True rms response detector |
Envelope peak hold output |
Excellent temperature stability |
±0.25 dB rms detection accuracy vs. temperature |
±0.25 dB envelope detection accuracy vs. temperature; over the top 25 dB of the input range |
Over 35 dB input power dynamic range, inclusive of crest factor |
RF bandwidths from 450 MHz to 6 GHz |
Envelope bandwidths of 10 MHz |
500 Ω input impedance |
Single-supply operation: 2.5 V to 3.3 V |
Low power: 3 mA at 3 V supply |
RoHS compliant part |
Evaluation board for ADL5502 | Analog Devices |
RF & MW AMPLIFIER EVALUATION BOARD/DESIGNER KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADL5502-EVALZ?
Additional datasheets, footprints and schematics for ADL5502-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADL5502-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5502-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5502-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5502-EVALZ fall under?
The ADL5502-EVALZ is listed under RMS Detectors.
Can I view similar or alternative parts?
You can view similar parts to ADL5502-EVALZ when available in the RMS Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5502-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5502-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADL5502-EVALZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADL5502-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5502-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADL5502-EVALZ?
You can fill out our help required form which you can use to request a quote for ADL5502-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.