Status: | Production |
---|---|
Series: | ADL5303 |
RoHS: | Compliant |
Prices starting from US$5.50
Optimized for fiber optic photodiode interfacing |
8 full decades of range |
Law conformance: 0.1 dB from 1 nA to 1 mA |
Single-supply operation: 3.0 V to 5.5 V |
Complete and temperature stable |
Accurate laser trimmed scaling |
Logarithmic slope of 10 mV/dB (at the VLOG pin) |
Basic logarithmic intercept at 100 pA |
Easy adjustment of slope and intercept |
Output bandwidth of 10 MHz, 15 V/μs slew rate |
Miniature 16-lead package (LFCSP) |
Low power: ~4.5 mA quiescent current (enabled) |
Log Amp | Analog Devices |
Logarithmic Amplifier, 20Mv, Lfcsp-Ep Rohs Compliant: Yes |Analog Devices ADL5303ACPZ-R7 | Newark Electronics |
LOGARITHMIC AMPLIFIER, 20MV, LFCSP-EP | element14 |
OPTICAL DETECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADL5303ACPZ-R7?
Additional datasheets, footprints and schematics for ADL5303ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADL5303ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5303ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5303ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5303ACPZ-R7 fall under?
The ADL5303ACPZ-R7 is listed under Logarithmic Transimpedance Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ADL5303ACPZ-R7 when available in the Logarithmic Transimpedance Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5303ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5303ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADL5303ACPZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADL5303ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5303ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADL5303ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADL5303ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.