Status: | Unknown |
---|---|
Series: | ADIS16448 Series |
RoHS: | Unknown |
No distributors results available
MEMS Sensor Output | Digital |
---|---|
Measurement Axis | X Y Z |
Acceleration Range | ± 18g |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
Sensor Case Style | Module |
No. of Pins | 20Pins |
Sensitivity Typ | 0.833mg/LSB |
Sensitivity Min | - |
Sensitivity Max | - |
Product Range | ADIS16448 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
IC Interface Type | SPI |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Sensitivity Per Axis | 0.833mg/LSB |
Supply Voltage Range | 3.15V to 3.45V |
Where can I find additional details, specifications and documents for a ADIS16448BMLZ?
Additional datasheets, footprints and schematics for ADIS16448BMLZ are listed on our Part Details page. You can also find images and similar parts to ADIS16448BMLZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADIS16448BMLZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADIS16448BMLZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADIS16448BMLZ fall under?
The ADIS16448BMLZ is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to ADIS16448BMLZ when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADIS16448BMLZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADIS16448BMLZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADIS16448BMLZ have stock available?
There is no stock from authorised distributors for ADIS16448BMLZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADIS16448BMLZ often in real-time on the comparison pages.
What if I can't find stock of ADIS16448BMLZ?
You can fill out our help required form which you can use to request a quote for ADIS16448BMLZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.