ADIS16003CCCZ Accelerometers by Analog Devices

Status: Production
Series: ADIS16003
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADIS16003 is a low cost, low power, complete dual-axis accelerometer with an integrated serial peripheral interface (SPI). An integrated temperature sensor is also available on the SPI interface. The ADIS16003 measures acceleration with a full-scale range of ±1.7g (minimum), and it can measure both dynamic acceleration (vibration) and static acceleration (gravity).The typical noise floor is 110 µg/√Hz, allowing signals below 1 mg (60 Hz bandwidth) to be resolved.The bandwidth of the accelerometer is set with optional capacitors CX and CY at the XFILT and YFILT pins. Selection of the two analog input channels is controlled via the serial interface.An externally driven self-test pin (ST) allows the user to verify the accelerometer functionality.The ADIS16003 is available in a 7.2 mm × 7.2 mm × 3.7 mm, 12-terminal LGA package.

Where to Buy

Prices starting from US$28.01

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$28.01
2
in stock
Buy Now

Alternative Descriptions

Low cost +/-1.7g Dual Axis Acc | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADIS16003CCCZ?

Additional datasheets, footprints and schematics for ADIS16003CCCZ are listed on our Part Details page. You can also find images and similar parts to ADIS16003CCCZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADIS16003CCCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADIS16003CCCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADIS16003CCCZ fall under?

The ADIS16003CCCZ is listed under Accelerometers.

Can I view similar or alternative parts?

You can view similar parts to ADIS16003CCCZ when available in the Accelerometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADIS16003CCCZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADIS16003CCCZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADIS16003CCCZ have stock available?

Authorised distributors including Analog Devices have stock available or on a lead time for ADIS16003CCCZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADIS16003CCCZ often in real-time on the comparison pages.

What if I can't find stock of ADIS16003CCCZ?

You can fill out our help required form which you can use to request a quote for ADIS16003CCCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay