ADGS1412BCPZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADGS1412
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADGS1412 contains four independent single-pole/single-throw(SPST) switches. A serial peripheral interface (SPI)controls the switches. The SPI interface has robust error detectionfeatures such as cyclic redundancy check (CRC) error detection,invalid read/write address detection, and SCLK count errordetection.It is possible to daisy-chain multiple ADGS1412 devices together.Daisy-chain mode enables the configuration of multiple deviceswith a minimal amount of digital lines. The ADGS1412 can alsooperate in burst mode to decrease the time between SPIcommands.iCMOS construction ensures ultralow power dissipation, makingthe device ideally suited for portable and battery-poweredinstruments.Each switch conducts equally well in both directions when on,and each switch has an input signal range that extends to thesupplies. In the off condition, signal levels up to the suppliesare blocked.The on-resistance profile is flat over the full analog input range,which ensures good linearity and low distortion when switchingaudio signals.Product Highlights SPI interface removes the need for parallel conversion, logic traces and reduces general-purpose input/output (GPIO) channel count. Daisy-chain mode removes additional logic traces when multiple devices are used. CRC error detection, invalid read/write address detection, and SCLK count error detection ensures a robust digital interface. CRC and error detection capabilities allow the use of the ADGS1412 in safety critical systems. Guaranteed break-before-make switching allows the use of the ADGS1412 in multiplexer configurations with external wiring. Minimum distortion.

Where to Buy

Prices starting from US$5.15

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$5.15
12,718
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.84
197
in stock
Buy Now
Logo for element14
element14
from US$7.16
197
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.87
197
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$6.73
-
Buy Now

Features

SPI interface with error detection
Includes CRC, invalid read/write address, and SCLK count error detection
Supports burst mode and daisy-chain mode
Industry-standard SPI Mode 0 and Mode 3 interface compatible
Guaranteed break-before-make switching allowing external wiring of switches to deliver multiplexer configurations
1.5 Ω typical on resistance at 25°C
0.3 Ω typical on resistance flatness at 25°C
0.1 Ω typical on resistance match between channels at 25°C
VSS to VDD analog signal range
Fully specified at ±15 V, ±5 V, and +12 V
1.8 V logic compatibility with 2.7 V ≤ VL ≤ 3.3 V
24-lead LFCSP

Alternative Descriptions

SPI Low Ron 4xSPST, ±15V,+12V | Analog Devices
Analogue Switch, 4-Channel, Spst-No | Newark Electronics
ANALOGUE SWITCH, 4-CHANNEL, SPST-NO | element14
ANALOG SWITCH | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADGS1412BCPZ?

Additional datasheets, footprints and schematics for ADGS1412BCPZ are listed on our Part Details page. You can also find images and similar parts to ADGS1412BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADGS1412BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADGS1412BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADGS1412BCPZ fall under?

The ADGS1412BCPZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADGS1412BCPZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADGS1412BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADGS1412BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADGS1412BCPZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADGS1412BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADGS1412BCPZ often in real-time on the comparison pages.

What if I can't find stock of ADGS1412BCPZ?

You can fill out our help required form which you can use to request a quote for ADGS1412BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay