ADG819BCBZ-REEL7 Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG819
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG819 is a monolithic, CMOS SPDT (single pole, double throw) switch. This switch is designed on a submicron process, that provides low power dissipation yet gives high switching speed, low On Resistance and low leakage currents. Low-power consumption and operating supply range of +1.8 V to +5.5 V make the ADG819 ideal for battery-powered, portable instruments.Each switch of the ADG819 conducts equally well in both directions when on. The ADG819 exhibits break-before- make switching action, thus preventing momentary shorting when switching channels. (See the ADG820 for a switch exhibiting make-before-break action.)The ADG819 is available in a 6-lead SOT-23 package and an 8-lead µSOIC package as well as a 2×3 array MicroCSP package. This chip occupies only a 2.18mm × 1.14mm area, thus making it the ideal candidate for space-constrained

Where to Buy

Prices starting from US$1.76

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$1.97
2,730
in stock
Buy Now
Logo for element14
element14
from US$1.94
2,730
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.76
2,730
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.89
906
in stock
Buy Now

Features

Low On Resistance 0.8 O Max at 125°C
0.25 Ω Max On-Resistance Flatness
+1.8 V to +5.5 V Single Supply
200 mA Current Carrying Capability
Automotive Temperature Range: -40°C to +125°C
Rail-to-Rail Operation
Fast Switching Times
6-Lead SOT-23 Package, 8-Lead µSOIC
Package, and 6-Bump MicroCSP (Micro Chip Scale Package)
Typical Power Consumption (<0.01 µW)
TTL/CMOS Compatible Inputs
Pin Compatible with the ADG719

Alternative Descriptions

Analogue Switch, 1-Channel, Spdt, Wlcsp | Newark Electronics
ANALOGUE SWITCH, 1-CHANNEL, SPDT, WLCSP | element14
0.5 Ohm SPDT Switch MicroCSP p | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG819BCBZ-REEL7?

Additional datasheets, footprints and schematics for ADG819BCBZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG819BCBZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG819BCBZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG819BCBZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG819BCBZ-REEL7 fall under?

The ADG819BCBZ-REEL7 is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG819BCBZ-REEL7 when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG819BCBZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG819BCBZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG819BCBZ-REEL7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADG819BCBZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG819BCBZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADG819BCBZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADG819BCBZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay