Status: | Production |
---|---|
Series: | ADG787 |
RoHS: | Compliant |
USB 1.1 Signal Switching Compliant |
−3 dB Bandwidth 150 MHz |
Tiny 10-lead LFCSP, WLCSP, MSOP Packages |
Single-supply 1.8 V to 5.5 V Operation |
Low on Resistance |
2.5 Ω typ |
3.35 max at 85°C |
Typical Power Consumption: <0.1 µW |
Dual 2:1 Mux IC | Analog Devices |
Analogue Switch, 2Ch, Spdt, Lfcsp-Ep Rohs Compliant: Yes |Analog Devices ADG787BCPZ-500RL7 | Newark Electronics |
ANALOGUE SWITCH, 2CH, SPDT, LFCSP-EP | element14 |
Where can I find additional details, specifications and documents for a ADG787BCPZ-500RL7?
Additional datasheets, footprints and schematics for ADG787BCPZ-500RL7 are listed on our Part Details page. You can also find images and similar parts to ADG787BCPZ-500RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG787BCPZ-500RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG787BCPZ-500RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG787BCPZ-500RL7 fall under?
The ADG787BCPZ-500RL7 is listed under Single-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG787BCPZ-500RL7 when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG787BCPZ-500RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADG787BCPZ-500RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG787BCPZ-500RL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for ADG787BCPZ-500RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG787BCPZ-500RL7 often in real-time on the comparison pages.
What if I can't find stock of ADG787BCPZ-500RL7?
You can fill out our help required form which you can use to request a quote for ADG787BCPZ-500RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.