Status: | Production |
---|---|
Series: | ADG784 |
RoHS: | Compliant |
Low Insertion Loss and |
On Resistance: 4 Typical On-Resistance Flatness <2 |
Bandwidth >200 MHz |
Single 3 V/5 V Supply Operation |
Rail-to-Rail Operation |
Very Low Distortion: <1% |
Low Quiescent Supply Current (100 nA Typical) |
See datasheet for additional features |
Quad SPDT I.C. | Analog Devices |
Multiplexer, Analogue, Lfcsp-Ep | Newark Electronics |
MULTIPLEXER, ANALOGUE, LFCSP-EP | element14 |
Where can I find additional details, specifications and documents for a ADG784BCPZ?
Additional datasheets, footprints and schematics for ADG784BCPZ are listed on our Part Details page. You can also find images and similar parts to ADG784BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG784BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG784BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG784BCPZ fall under?
The ADG784BCPZ is listed under Single-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG784BCPZ when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG784BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG784BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG784BCPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG784BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG784BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADG784BCPZ?
You can fill out our help required form which you can use to request a quote for ADG784BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.