Status: | Production |
---|---|
Series: | ADG723 |
RoHS: | Compliant |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.65
|
15,650
in stock
|
Buy Now | |
Chip One Stop
from US$1.22
|
884
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
50
in stock
|
Buy Now | |
Farnell
from US$1.54
|
50
in stock
|
Buy Now | |
element14
from US$1.61
|
48
in stock
|
Buy Now | |
CoreStaff
from US$0.98
|
3
in stock
|
Buy Now | |
Richardson RFPD
from US$1.59
|
-
|
Buy Now |
1.8 V to 5.5 V single supply |
Low on resistance flatness |
−3 dB bandwidth >200 MHz |
Tiny package options |
8-lead MSOP |
3 mm × 2 mm LFCSP (A grade) |
4 Ω (max) on resistance |
Fast switching times |
TON, 20 ns |
TOFF, 10 ns |
Low power consumption (<0.1 μW) |
TTL/CMOS compatible |
LOW VOLTAGE DUAL SPST | Analog Devices |
Analogue Switch, 2-Channel, Spst, Msop | Newark Electronics |
ANALOGUE SWITCH, 2-CHANNEL, SPST, MSOP | Farnell |
MULTIPLEXER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG723BRMZ?
Additional datasheets, footprints and schematics for ADG723BRMZ are listed on our Part Details page. You can also find images and similar parts to ADG723BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG723BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG723BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG723BRMZ fall under?
The ADG723BRMZ is listed under Single-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG723BRMZ when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG723BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG723BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG723BRMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, Farnell and element14 have stock available or on a lead time for ADG723BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG723BRMZ often in real-time on the comparison pages.
What if I can't find stock of ADG723BRMZ?
You can fill out our help required form which you can use to request a quote for ADG723BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.