ADG711BRUZ-REEL7 Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG711
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG711 is a monolithic CMOS device containing four independently selectable switches. It is designed on an advanced submicron process that provides low power dissipation yet gives high switching speed, low on resistance, low leakage currents and high bandwidth.They are designed to operate from a single 1.8 V to 5.5 V supply,making them ideal for use in battery-powered instruments andwith the new generation of DACs and ADCs from Analog Devices,Inc. Fast switching times and high bandwidth make the partssuitable for switching USB 1.1 data signals and video signals. The ADG711, ADG712, and ADG713 contain four independentsingle-pole/single-throw (SPST) switches. The ADG711 andADG712 differ only in that the digital control logic is inverted. TheADG711 switches are turned on with a logic low on the appropriatecontrol input, while a logic high is required to turn on the switchesof the ADG712. The ADG713 contains two switches whose digitalcontrol logic is similar to the ADG711, while the logic is invertedon the other two switches. Each switch conducts equally well in both directions when On. TheADG713 exhibits break-before-make switching action. The ADG711 / ADG712 / ADG713 are available in 16-lead TSSOPand 16-lead SOIC packages. PRODUCT HIGHLIGHTS 1.8 V to 5.5 V Single-Supply Operation. The ADG711, ADG712, and ADG713 offer high performance and are fully specified and guaranteed with 3 V and 5 V supply rails. Very Low RON (4.5 Ω maximum at 5 V, 8 Ω maximum at 3 V). At supply voltage of 1.8 V, RON is typically 35 Ω over the temperature range. Low On Resistance Flatness. −3 dB Bandwidth >200 MHz. Low Power Dissipation. CMOS construction ensures low power dissipation. Fast tON/tOFF. Break-Before-Make Switching. This prevents channel shorting when the switches are configured as a multiplexer (ADG713 only). 16-Lead TSSOP and 16-Lead SOIC Packages.

Where to Buy

Prices starting from US$2.07

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.23
3,311
in stock
Buy Now
Logo for element14
element14
from US$2.11
739
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.32
719
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.08
719
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.07
-
Buy Now

Features

1.8 V to 5.5 V Single Supply
2.5 O (Typ) On Resistance
Low On-Resistance Flatness
-3 dB Bandwidth >200 MHz
Rail-to-Rail Operation
16-Lead TSSOP/SOIC packages
Fast Switching Times 
tON 16 ns
tOFF 10 ns
Typical Power Consumption (<0.01 µW )
TTL/CMOS Compatible

Alternative Descriptions

LOW VOLTAGE QUAD SPST I.C. | Analog Devices
ANALOGUE SWITCH, 4-CHANNEL, SPST, TSSOP | element14
Analogue Switch, 4-Channel, Spst, Tssop | Newark Electronics
ANALOG SWITCH | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG711BRUZ-REEL7?

Additional datasheets, footprints and schematics for ADG711BRUZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG711BRUZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG711BRUZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG711BRUZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG711BRUZ-REEL7 fall under?

The ADG711BRUZ-REEL7 is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG711BRUZ-REEL7 when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG711BRUZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG711BRUZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG711BRUZ-REEL7 have stock available?

Authorised distributors including Analog Devices, element14, Newark Electronics, Farnell and Richardson RFPD have stock available or on a lead time for ADG711BRUZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG711BRUZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADG711BRUZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADG711BRUZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay