ADG707BRUZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG707
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG706 and ADG707 are low-voltage, CMOS analogmultiplexers comprising 16 single channels and eight differentialchannels, respectively. The ADG706 switches one of 16 inputs(S1–S16) to a common output, D, as determined by the 4-bitbinary address lines A0, A1, A2, and A3. The ADG707 switchesone of eight differential inputs to a common differential output asdetermined by the 3-bit binary address lines A0, A1, and A2.An EN input on both devices is used to enable or disable thedevice. When disabled, all channels are switched OFF.Low-power consumption and operating supply range of 1.8 V to5.5 V make the ADG706 and ADG707 ideal for battery-powered,portable instruments. All channels exhibit break-before-makeswitching action preventing momentary shorting when switchingchannels. These devices are also designed to operate from adual supply of ±2.5 V.These multiplexers are designed on an enhanced submicron processthat provides low-power dissipation yet gives high switching speed,very low ON resistance, and leakage currents. ON resistance is inthe region of a few ohms and is closely matched between switchesand very flat over the full signal range. These parts can operateequally well as either multiplexers or demultiplexers and have aninput signal range that extends to the supplies.The ADG706 and ADG707 are available in small 28-lead TSSOPpackages.Product Highlights Single-/dual-supply operation. The ADG706 and ADG707 are fully specified and guaranteed with 3 V and 5 V single-supply and ±2.5 V dual-supply rails. Low ON resistance (2.5 Ω typical) Low-power consumption (<0.01 µW) Guaranteed break-before-make switching action Small 28-lead TSSOP package

Where to Buy

Prices starting from US$3.43

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.98
1,043
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.43
901
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.48
-
Buy Now
Logo for element14
element14
from US$4.94
-
Buy Now
Logo for Farnell
Farnell
from US$4.90
-
Buy Now

Features

+1.8 V to +5.5 V single supply
±2.5 V dual supply
2.5 Ω ON resistance
0.5 Ω ON resistance flatness
100 pA leakage currents
40 ns switching times
Differential 8-to-1 multiplexer
28-lead TSSOP package
Low-power consumption
TTL/CMOS-compatible inputs

Alternative Descriptions

DIFFERENTIAL 8-CH MUX | Analog Devices
Multiplexer, Analogue, Tssop | Newark Electronics
MULTIPLEXER, ANALOGUE, TSSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG707BRUZ?

Additional datasheets, footprints and schematics for ADG707BRUZ are listed on our Part Details page. You can also find images and similar parts to ADG707BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG707BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG707BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG707BRUZ fall under?

The ADG707BRUZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG707BRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG707BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG707BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG707BRUZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG707BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG707BRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG707BRUZ?

You can fill out our help required form which you can use to request a quote for ADG707BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay