Status: | Production |
---|---|
Series: | ADG611 |
RoHS: | Compliant |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$2.48
|
637
in stock
|
Buy Now | |
Newark Electronics
from US$3.32
|
157
in stock
|
Buy Now | |
element14
from US$2.99
|
157
in stock
|
Buy Now | |
Farnell
from US$2.76
|
157
in stock
|
Buy Now | |
Analog Devices
from US$1.78
|
128
in stock
|
Buy Now | |
Richardson RFPD
from US$2.85
|
73
in stock
|
Buy Now |
1 pC charge injection |
±2.7 V to ±5.5 V dual-supply operation |
+2.7 V to +5.5 V single-supply operation |
Automotive temperature range: −40°C to +125°C |
100 pA maximum at 25°C leakage currents |
85 Ω on resistance |
Rail-to-rail switching operation |
Fast switching times |
16-lead TSSOP and SOIC packages |
Typical power consumption: <0.1 μW |
TTL-/CMOS-compatible inputs |
Analogue Switch, 4Ch, Spst-No, Tssop | Newark Electronics |
ANALOGUE SWITCH, 4CH, SPST-NO, TSSOP | element14 |
±5V Quad SPST, NO with 1pC Qin | Analog Devices |
ANALOG SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG611YRUZ?
Additional datasheets, footprints and schematics for ADG611YRUZ are listed on our Part Details page. You can also find images and similar parts to ADG611YRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG611YRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG611YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG611YRUZ fall under?
The ADG611YRUZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG611YRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG611YRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG611YRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG611YRUZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADG611YRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG611YRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG611YRUZ?
You can fill out our help required form which you can use to request a quote for ADG611YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.