Options for Price Comparison
Distributor Statistics for ADG609BNZ
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for ADG609BNZ
Details for ADG609BNZ by Analog Devices
Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX
IC MUX 4-CH PDIP16 609
ADG609BNZ image

ADG609BNZ by Analog Devices

IC MUX 4-CH PDIP16 609
Features
+3 V, +5 V, 65 V Power Supplies VSS to VDD Analog Signal Range Low On Resistance (30 V max) Fast Switching Times tON 75 ns max tOFF 45 ns max Low Power Dissipation (1.5 mW max) Break-Before-Make Construction ESD > 5000 V as per Military Standard 3015.7 TTL and CMOS Compatible Inputs
Part Information
ADG609BNZ image
RoHS Compliant
Description
The ADG608 and ADG609 are monolithic CMOS analog mul- tiplexers comprising eight single channels and four differential channels respectively, fully specified for ±5 V, +5 V and +3 V power supplies. The ADG608 switches one of eight inputs to a common output as determined by the 3-bit binary address lines A0, A1 and A2. The ADG609 switches one of four differential inputs to a common differential output as determined by the 2-bit binary address lines A0 and A1. An EN input on both de- vices is used to enable or disable the device. When disabled, all channels are switched OFF. All the address and enable inputs are TTL compatible over the full specified operating tempera- ture range, making the parts suitable for bus-controlled systems such as data acquisition systems, process controls, avionics and ATEs since the TTL compatible address inputs simplify the digital interface design and reduce the board space requirements. The ADG608/ADG609 are designed on an enhanced LC2 MOS process that provides low power dissipation yet gives high switching speed and low on resistance. Each channel conducts equally well in both directions when ON and has an input signal range which extends to the supplies. In the OFF condition, sig- nal levels up to the supplies are blocked. All channels exhibit break-before-make switching action preventing momentary shorting when switching channels. Inherent in the design is low charge injection for minimum transients when switching the digital inputs. The ability to operate from single +3 V, +5 V or ±5 V bipolar supplies makes the ADG608 and ADG609 perfect for use in battery operated instruments and with the new generation of DACs and ADCs from Analog Devices. The use of 5 V sup- plies and reduced operating currents gives much lower power dissipation than devices operating from ±15 V supplies.
Specifications
Multiplexer Configuration:
4
No. of Circuits:
2Circuits
On State Resistance Max:
22ohm
Supply Voltage Range:
2.9V to 3.63V ± 4.5V to ± 5.5V
Analogue Multiplexer Case:
DIP
No. of Pins:
16Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
ADG609 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (07-Jul-2017)
Analogue Multiplexer Type:
CMOS
Analogue Switch Case Style:
DIP
Base Number:
609
No. of Channels:
4Channels
Operating Temperature Range:
-40°C to +85°C
Supply Current:
50nA
Supply Voltage Max:
5V
Supply Voltage Min:
3V
Supply Voltage Source:
Dual
Termination Type:
Through Hole
Alternate Descriptions
ADG609BNZ RS Components
Analogue Multiplexer / Demultiplexer, 4:1, 2, 22 ohm, 2.9V to 3.63V, 4.5V to 5.5V, DIP, 16 RoHS Compliant: Yes Newark Electronics
Analog Devices ADG609BNZ Multiplexer Entegresi, İkili 4:1, Analog Çoklayıcı (MUX), 3 V, 5 V, 16-Pinli PDIP RS Components TR
ADG609BNZ RS Components IT