ADG601BRMZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG601
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG601 / ADG602 are monolithic, CMOS single-pole single-throw (SPST) switches with on resistance typically less than 2.5 Ω. The low on-resistance flatness makes the ADG601 / ADG602 ideally suited to many

Where to Buy

Prices starting from US$1.26

Distributor Stock
Logo for RS
RS
from US$1.98
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.26
334
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.68
152
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.07
101
in stock
Buy Now
Logo for element14
element14
from US$1.61
101
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.64
101
in stock
Buy Now

Features

Low on resistance, 2.5 Ω maximum
<0.65 Ω on-resistance flatness
Dual ±2.7 V to ±5.5 V or single +2.7 V to +5.5 V supplies
Rail-to-rail input signal range
Tiny, 6-lead SOT-23; 8-lead MSOP;
and 820 μm × 2255 μm die
Low power consumption
TTL-/CMOS-compatible inputs

Alternative Descriptions

±5V, 2.5 Ohm SPST, NO I.C. | Analog Devices
Analogue Sw, 1Ch, Spst-No, Msop-8 | Newark Electronics
ANALOGUE SW, 1CH, SPST-NO, MSOP-8 | element14
ADG601BRMZ | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG601BRMZ?

Additional datasheets, footprints and schematics for ADG601BRMZ are listed on our Part Details page. You can also find images and similar parts to ADG601BRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG601BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG601BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG601BRMZ fall under?

The ADG601BRMZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG601BRMZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG601BRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG601BRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG601BRMZ have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG601BRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG601BRMZ often in real-time on the comparison pages.

What if I can't find stock of ADG601BRMZ?

You can fill out our help required form which you can use to request a quote for ADG601BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay